The LTC2938IDE#PBF is a configurable 4-supply monitor with a watchdog timer, designed for systems requiring precise voltage supervision and reset control. It operates over a temperature range of -40°C to 85°C and comes in a 12-lead plastic DFN package measuring 4mm × 3mm. The device monitors four supply voltages with guaranteed threshold accuracy of ±1.5% and supports adjustable reset and watchdog timeout periods via external capacitors. It operates with a typical supply current of 80μA and guarantees a valid reset output down to a supply voltage of 1V. The part features glitch immunity and supports preset or user-defined voltage thresholds including 5V, 3.3V, 2.5V, 1.8V, 1.5V, 1.2V, and adjustable levels.
IC FOUR PWR SUPPLY MONITOR 12DFN Product overview: LTC2938IDE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2938IDE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2938IDE#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |