The LTC2930 is a configurable six-supply monitor with adjustable reset timing and a manual reset input, designed for systems requiring precise voltage monitoring across multiple power rails. It operates from a minimum supply voltage of 1V and features six input channels capable of monitoring preset thresholds at 5V, 3.3V, 3V, 2.5V, 1.8V, 1.5V, or adjustable levels. The device has guaranteed ±1.5% threshold accuracy and includes glitch immunity and an adjustable reset timeout via an external capacitor. The LTC2930CDD#PBF variant operates from 0°C to 70°C and is housed in a 12-lead 3mm × 3mm DFN package with an exposed thermal pad connected to ground. It draws 52μA quiescent current and guarantees a valid reset output down to 1V supply voltage. The manual reset input supports external pushbutton control with a minimum pulse width of 150ns.
IC 6 POWER SUPPLY MONITOR 12DFN Product overview: LTC2930CDD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2930CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2930CDD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |