The LTC2921CGN-3.3 is a power supply tracker with input monitors designed to sequence and monitor multiple supply voltages using external N-channel pass transistors. It is available in a 16-pin narrow SSOP package and operates with a VCC supply voltage of 3.3V, with a typical operating range of 2.97V to 3.63V. The device features guaranteed threshold accuracy of 1% at 0.5V, adjustable ramp rates, automatic remote sense switching, an adjustable electronic circuit breaker, and an overvoltage monitor. It includes three remote sense switches and supports power-good delay programming via a capacitor on the TIMER pin. The operating ambient temperature range is 0°C to 70°C for the C-grade variant.
IC 5 POWER SUPPLY MONITOR 16SSOP Product overview: LTC2921CGN-3.3#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2921CGN-3.3#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |