The LTC1698IGN is a precision secondary-side synchronous rectifier controller designed for isolated DC/DC converters, driving external N-channel MOSFETs in synchronization with the LT3781 primary-side controller. It is packaged in a 16-lead SSOP and operates over a temperature range of -40°C to 85°C. Features include dual MOSFET drivers, programmable current limit, -5% output voltage adjustment via the MARGIN pin, overvoltage fault protection, a power good flag, and an integrated 3.3V auxiliary supply capable of delivering up to 10mA. The device uses pulse transformer synchronization and optocoupler feedback for isolation.
IC SECONDARY SIDE CTRLR 16SSOP Product overview: LTC1698IGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC1698IGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC1698IGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |