The LTC1698 is a secondary-side synchronous rectifier controller designed for use with the LT3781 to create isolated DC/DC converters. It drives dual N-channel MOSFETs and includes an optocoupler feedback driver, programmable current limit, and a 3.3V auxiliary logic supply capable of 10mA. The device operates with a supply voltage range of 6V to 12.6V and supports synchronization via pulse transformer. It is available in a 16-lead SO package, with an operating temperature range of -40°C to 85°C. Output voltage accuracy is ±0.8%, and it features power good and overvoltage protection flags.
IC SECONDARY SIDE CTRLR 16SOIC Product overview: LTC1698ES#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC1698ES#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC1698ES#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |