The LTC1041CS8 is a monolithic CMOS BANG-BANG controller designed for low-power ON-OFF control loops such as thermostats, motor speed control, and battery charging. It operates from a 2.8V to 16V supply, features two ground-referenced control inputs, and includes a switched power output (V_P-P) to drive external loads. The device is packaged in an 8-lead plastic small outline (SOIC) with dimensions conforming to the S8 package specification. It guarantees a maximum SET POINT error of 0.5 mV and a maximum deadband of 0.1% of the set value. The operating temperature range is -40°C to 85°C. TTL-compatible outputs provide logical "1" levels of 2.4 V to 4.4 V and logical "0" levels of 0.25 V to 0.4 V under specified load conditions.
IC BANG-BANG CONTROLLER 8SOIC Product overview: LTC1041CS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC1041CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC1041CS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |