The LT8310MPFE#PBF is a 100V forward converter controller in a 20-lead plastic TSSOP package with an exposed pad grounded to the PCB. It operates over a junction temperature range of -55°C to 150°C and features duty mode control for isolated output regulation without an optocoupler, synchronous rectification support, programmable switching frequency from 100kHz to 500kHz, and input under- and overvoltage lockout with hysteresis. It includes short-circuit hiccup protection, programmable soft-start, and low shutdown current under 1µA.
IC MOSFET DRIVER SYNC 20-TSSOP Product overview: LT8310MPFE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LT8310MPFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LT8310MPFE#PBF |
| Product Name | TSSOP Power Management IC |
| Package Type | Other; Tube |