The MP44018A is a CrM/DCM multi-mode PFC controller designed for active power factor correction with minimal external components. It is available in an SOIC-8 package and achieves standby power loss below 30mW with low supply current. The device improves light-load efficiency through frequency reduction via dead time extension and reduces total harmonic distortion with variable-on-time control in DCM. Protection features include over-voltage, over-current, under-voltage, brown-in, brownout, and over-temperature protection. It operates with valley turn-on for reduced switching loss and includes soft start and burst mode for low audible noise.
CRM/DCM MULTI-MODE PFC CONTROLLE Product overview: MP44018-AGS-P from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Factor Correction ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 759-MP44018-AGS-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 759-MP44018-AGS-P |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |