The MP6972 is a CCM/DCM flyback ideal diode with an integrated 100V/17mΩ MOSFET, designed for high-efficiency low-side rectification in flyback converters. It is available in an SOIC-8 package and supports DCM, CCM, and quasi-resonant operations. The device features slew rate detection to prevent false turn-on during ringing, operates with a quiescent current of 110µA, and maintains a wide output range down to 0V. It is compatible with Energy Star standards and performs optimally with a junction temperature range of -40°C to +125°C. Maximum continuous drain current is 12.8A at 25°C and 8.1A at 100°C, with a maximum power dissipation of 1.8W. Thermal resistance is 67°C/W for SOIC-8. The part adheres to RoHS directive and is lead-free and halogen-free.
CCM/DCM FLYBACK IDEAL DIODE WITH Product overview: MP6972GS-Z from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-MP6972GS-Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-MP6972GS-Z |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |