The MP6919 is a CCM/DCM flyback ideal diode with an integrated 100V/13mΩ MOSFET, designed for high-efficiency power conversion without requiring an auxiliary winding. It operates in DCM, CCM, and quasi-resonant modes, regulates the forward voltage drop to 40mV, and includes ringing detection to prevent false turn-on. Available in an SOIC-8 package, it supports a junction temperature range of -40°C to +125°C, has a maximum continuous drain current of 14.1A at 25°C, and a maximum power dissipation of 1.7W. The device is compatible with Energy Star and has a quiescent current of 110µA.
CCM/DCM FLYBACK IDEAL DIODE WITH Product overview: MP6919GS-P from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-MP6919GS-P can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 758-MP6919GS-P |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |