The MAX8555EUB+ is a MOSFET controller designed for ORing and N+1 redundancy in 0.5V to 3.3V power systems, isolating failed supplies and eliminating diode losses. It comes in a 10-pin µMAX package with a 3mm x 3mm footprint and an exposed paddle. The device enables adjustable reverse-current threshold of 40mV, programmable soft-start, 200ns reverse-current shutdown response, and an open-drain fault output. It operates from -40°C to +85°C and is specified for use with internal charge pump gate drive to +5V above the supply rail.
IC OR CTRLR N+1 10UMAX Product overview: MAX8555EUB+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-MAX8555EUB+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-MAX8555EUB+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |