The MAX5943DEEE is a FireWire current limiter and low-drop ORing switch controller designed for safe hot swap and power supply ORing in 7.5V to 37V applications. It drives two external n-channel MOSFETs to provide output current limiting as a circuit breaker with programmable timeout, and features a true bidirectional load disconnect. Operated over -40°C to +85°C, it is packaged in a 16-pin QSOP and includes fault status output, latched or autoretry fault management, and less than 10µA shutdown current. The device is UL-recognized for FireWire/IEEE 1394 protection.
IC OR CTRLR N+1 16QSOP Product overview: MAX5943DEEE+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-MAX5943DEEE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-MAX5943DEEE+ |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |