The LTC4420IMSE#PBF is a dual input micropower PowerPath prioritizer designed for backup switchover in low-power applications such as portable and point-of-sale equipment. It operates from 1.8V to 18V and includes internal dual 2Ω, 0.5A PMOS switches for selecting between a primary and backup source. The device features low operating current of 3.6µA and less than 320nA current draw from the inactive supply. It is packaged in a 12-lead exposed pad MSOP and supports operation from -40°C to 85°C. Reverse supply protection to -15V, overcurrent and thermal protection, and adjustable switchover thresholds are included. The part supports V2 freshness seal mode to prevent battery discharge during storage.
IC SOURCE SELECTOR SWITCH 12MSOP Product overview: LTC4420IMSE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4420IMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4420IMSE#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |