The LTC4417IGN#PBF is a prioritized PowerPath controller that selects the highest priority valid power supply from three inputs, with reverse and cross-conduction protection, and operates over a 2.5V to 36V range with -42V reverse battery protection. It is housed in a 24-lead narrow SSOP package and operates from -40°C to 85°C. The device draws less than 28 µA during operation and includes an internal 6V clamp to protect external P-channel MOSFET gates. It supports cascading for additional inputs and provides open-drain VALID outputs to indicate input validity after a 256ms delay.
IC OR CTRLR SRC SELECT 24SSOP Product overview: LTC4417IGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4417IGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4417IGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |