The LTC4417HUF#PBF is a prioritized PowerPath controller for selecting the highest priority supply from three inputs, with operation from 2.5V to 36V and protection against reverse battery connections up to -42V. It is housed in a 24-lead (4mm × 4mm) plastic QFN package and operates over a -40°C to 125°C temperature range. The device features fast non-overlap switching to minimize output voltage droop, a 6V gate clamp for P-channel MOSFET protection, and low quiescent current of 28µA. Cascading allows extension to more than three inputs.
IC OR CTRLR SRC SELECT 24QFN Product overview: LTC4417HUF#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4417HUF#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4417HUF#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |