The LTC4417 is a prioritized PowerPath controller that selects the highest priority input from three power sources and connects it to a common output, blocking reverse and cross-conduction currents. It operates from 2.5V to 36V and offers -42V reverse battery protection. The LTC4417CGN#TRPBF variant is packaged in a 24-lead narrow SSOP with an operating temperature range of 0°C to 70°C. It draws less than 28µA operating current and less than 1µA from inputs below VOUT. The device features fast switchover, adjustable overvoltage/undervol
IC OR CTRLR SRC SELECT 24SSOP Product overview: LTC4417CGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4417CGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4417CGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |