The LTC4415 is a dual 4A ideal diode controller with adjustable current limiting, designed for power supply ORing and high-current power switching applications. It features two monolithic ideal diodes with a typical on-resistance of 50mΩ and a regulated forward voltage drop of 15mV, operating from 1.7V to 5.5V. Each diode supports independently adjustable current limits from 0.5A to 4A via external resistors, and includes load current monitoring, soft-start, and thermal warning outputs. The device is available in a thermally enhanced 16-lead 3mm × 5mm DFN package with an exposed paddle that must be soldered to the PCB for thermal performance. It operates over a junction temperature range of -40°C to 125°C and meets the electrical specifications for the LTC4415EDHC#PBF variant, including reverse leakage current under 1µA and thermal shutdown at 160°C.
IC OR CTRLR SRC SELECT 16DFN Product overview: LTC4415EDHC#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4415EDHC#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4415EDHC#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |