The LTC4412 is a Low Loss PowerPath controller that manages power switching between multiple DC sources using an external P-channel MOSFET, replacing diodes to reduce voltage drop and self-heating. It operates from 2.5V to 28V, has a typical quiescent current of 11µA, and features automatic source selection, reverse battery protection, and a gate voltage clamp. The part is packaged in a 6-lead plastic TSOT-23 (ThinSOT) package, measuring 2.90mm width, 1.70mm height, and 2.80mm length. The LTC4412ES6#WTRMPBF variant is AEC-Q100 qualified for automotive applications with an operating temperature range of -40°C to 85°C.
L LOSS PWRPATH CNTR IN SOT Product overview: LTC4412ES6#WTRMPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4412ES6#WTRMP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4412ES6#WTRMPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |