The LTC4370 is a two-supply current sharing controller that implements MOSFET ideal diodes to balance load current between two inputs, block reverse and shoot-through currents, and eliminate the need for a share bus. It operates from 2.9V to 18V input and includes enable inputs and MOSFET on-status outputs. The LTC4370CMS#TRPBF variant is packaged in a 16-lead plastic MSOP with an operating temperature range of 0°C to 70°C. The device supports dual ideal diode mode and allows adjustment of forward voltage drop via an external resistor to control current sharing.
IC OR CTRLR N-CH 2CH 16MSOP Product overview: LTC4370CMS#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4370CMS#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4370CMS#TRPBF |
| Product Name | Dual Power Management IC |
| Package Type | Other; Tape & Reel (TR) |