The LTC4359HS8#PBF is a positive high voltage ideal diode controller designed to drive an external N-channel MOSFET for reverse battery protection and power source ORing in automotive and telecom systems. It operates from 4V to 80V and provides reverse input protection down to -40V. The device is housed in an 8-lead plastic SO package and is qualified for automotive applications per AEC-Q100, with an operating temperature range of -40°C to 125°C. It includes a shutdown mode reducing quiescent current to 9µA and ensures smooth switchover without oscillation.
IDEAL DIODE CONTROLLER WITH REVE Product overview: LTC4359HS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4359HS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4359HS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |