The LTC4357HDCB#TRPBF is a positive high voltage ideal diode controller that drives an external N-channel MOSFET to replace a Schottky diode in diode-OR and high current applications, reducing power dissipation and voltage loss. It operates from 9V to 80V and features a 0.5µs turn-off time to limit reverse current transients. The part is housed in a 6-lead (2mm × 3mm) plastic DFN package with an operating temperature range of -40°C to 125°C. It ensures smooth switchover without oscillation and prevents reverse DC current flow.
IC OR CTRLR N+1 6DFN Product overview: LTC4357HDCB#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4357HDCB#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4357HDCB#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |