The LTC4357CMS8#TRPBF is a positive high voltage ideal diode controller that drives an external N-channel MOSFET to replace a Schottky diode in diode-OR and high current applications, reducing power dissipation and voltage loss. It operates from 9V to 80V, has a 0.5µs turn-off time to limit fault current, and prevents reverse DC current. Packaged in an 8-lead plastic MSOP, it is rated for 0°C to 70°C operation. The device enables smooth switchover between power sources without oscillation and is suitable for redundant power systems, telecom infrastructure, and automotive applications.
IC OR CTRLR N+1 8MSOP Product overview: LTC4357CMS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4357CMS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4357CMS8#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |