The LTC4355IMS#TRPBF is a positive high-voltage ideal diode-OR controller that drives two external N-channel MOSFETs to replace Schottky diodes, reducing power loss and heat. It operates from 9V to 80V, with a 0.3µs turn-off time to limit fault current and prevent reverse current flow. The device monitors input supply voltage, fuse status, and MOSFET source-drain voltage for fault detection. It is packaged in a 16-lead plastic MSOP with an operating temperature range of -40°C to 85°C.
IC OR CTRLR SRC SELECT 16MSOP Product overview: LTC4355IMS#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4355IMS#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4355IMS#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |