The LTC4352CMS#TRPBF is a low voltage ideal diode controller that uses an external N-channel MOSFET to replace a Schottky diode in power ORing and holdup applications, reducing power loss and board space. It operates from 2.9V to 18V input and is packaged in a 12-lead plastic MSOP. The device features 0.5μs turn-on and turn-off times, undervoltage and overvoltage protection, open MOSFET detection, and status and fault outputs. It supports hot swapping and reverse current enable. This unit is rated for an operating temperature range of 0°C to 70°C.
IC OR CTRLR N+1 12MSOP Product overview: LTC4352CMS#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4352CMS#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4352CMS#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |