The LTC4352CMS#PBF is a low-voltage ideal diode controller that replaces a power diode with an N-channel MOSFET to reduce power loss and board space in OR-ing and holdup applications. It operates from 2.9V to 18V and is housed in a 12-lead plastic MSOP package. It features 0.5μs turn-on and turn-off times, undervoltage and overvoltage protection, open MOSFET detection, and status and fault outputs. The device supports hot swapping and reverse current enable via a dedicated REV pin. The operating temperature range is 0°C to 70°C.
IC OR CTRLR N+1 12MSOP Product overview: LTC4352CMS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4352CMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4352CMS#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |