The LTC4352CDD#PBF is an ideal diode controller designed to replace power diodes with an N-channel MOSFET for low-loss power ORing and supply holdup applications. It operates from a 2.9V to 18V supply and features 0.5μs turn-on and turn-off times, undervoltage and overvoltage protection, and open MOSFET detection. The device comes in a 12-pin DFN package measuring 3mm × 3mm, with an operating temperature range of 0°C to 70°C. It supports reverse current enable and provides status and fault outputs for system monitoring.
IC OR CTRLR N+1 12DFN Product overview: LTC4352CDD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LTC4352CDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LTC4352CDD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |