The LT4351IMS#PBF is an N-channel MOSFET diode-OR controller designed for low-loss power source ORing in redundant and high-availability Systems, using external MOSFETs to replace diodes. It operates from a 1.2V to 18V input range and is packaged in a 10-pin MSOP. The device features internal boost regulation for gate drive, under and overvoltage detection with programmable thresholds, and STATUS and FAULT outputs for monitoring. It is rated for an operating temperature range of -40°C to 85°C.
IC OR CTRLR N+1 10MSOP Product overview: LT4351IMS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LT4351IMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LT4351IMS#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |