The LT4321IUF#TRPBF is a dual ideal diode bridge controller for Power over Ethernet (PoE) powered devices, designed to replace passive rectifier bridges with N-channel MOSFETs to improve efficiency and reduce thermal load. It operates with 2-pair and 4-pair PoE applications and is compatible with PoE, PoE+, and LTPoE++. The device is housed in a 16-lead 4mm × 4mm QFN package with an exposed pad soldered to OUTN. It supports an operating ambient temperature range of -40°C to 85°C, has a quiescent operating current of less than 800µA, and maintains IEEE 802.3 compliance when paired with a PD controller. The maximum voltage rating is 100V across OUTP-OUTN.
IC OR CTRLR BRIDGE RECT 16QFN Product overview: LT4321IUF#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, OR Controllers, Ideal Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 758-LT4321IUF#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 758-LT4321IUF#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |