The MAX1651ESA+T is a biCMOS step-down DC-DC controller designed for high-efficiency, low-dropout regulation in battery-powered and portable applications, delivering up to 12.5W output power. It operates with a 16V maximum input voltage and provides a fixed 3.3V output. The device features a 100µA maximum quiescent current and a dropout voltage below 0.3V at 500mA, enabled by a 96.5% maximum duty cycle and 110mV current-sense threshold. It supports switching frequencies up to 300kHz, enabling compact external components. The package is an 8-pin SO with an operating temperature range of -40°C to +85°C. Shutdown supply current is 5µA maximum. The controller drives external P-channel MOSFETs and uses a current-limited pulse-frequency-modu
LDO Voltage Controllers 5V/3.3V or Adjustable, High-Efficiency, Product overview: MAX1651ESA+T from Analog Devices / Maxim Integrated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MAX1651ESA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 757-MAX1651ESA+T |
| Product Name | 5V 3.3V LDO Voltage Regulator IC |
| Package Type | Other; Reel |