The LT1575CS8 is an 8-lead plastic SO package low dropout regulator controller designed to drive an external N-channel MOSFET for ultrafast transient response in microprocessor power supplies. It supports fixed output voltages including 1.5V, 2.8V, 3.3V, 3.5V, and 5V, with a 1% reference/output voltage tolerance over temperature. The device operates with an input voltage up to 22V and an ambient temperature range of 0°C to 70°C. It features high side sense current limit, multifunction shutdown with latchoff, and eliminates the need for tantalum or electrolytic output capacitors. The junction temperature maximum is 100°C with a thermal resistance of 130°C/W.
IC LNR REG CTRLR 1OUT 8SOIC Product overview: LT1575CS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LT1575CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 757-LT1575CS8#PBF |
| Product Name | Power Management IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.27 volts |
| IOUT | 10 amps |