The LT1123 is a 3-pin bipolar regulator driver designed to work with an external PNP transistor to form a low dropout 5V regulator. It is available in a 3-lead TO-92 plastic package and provides a fixed 5V output trimmed to ±1%. The device has a quiescent current of 700µA, a drive current capability of up to 125mA, and a drive pin saturation voltage of 2.0V at 125mA. Line regulation is 1mV, and load regulation is 5mV. Operating junction temperature ranges from 0°C to 125°C.
IC LNR REG CTRLR 1OUT TO92-3 Product overview: LT1123CZ#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LT1123CZ#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 757-LT1123CZ#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |