The LT1123 is a 3-pin bipolar regulator driver designed to control a discrete PNP power transistor for a low dropout 5V regulator. It is available in a 3-lead SOT-223 package with a tab connected to the drive pin. The device provides a fixed 5V output trimmed to ±1% with 700µA quiescent current, 1mV line regulation, and 5mV load regulation. The drive pin can sink up to 125mA to support up to 4A output current through the external transistor. Thermal shutdown and folded-back current limiting are integrated. It operates from 0°C to 125°C junction temperature. The SOT-223 variant has a thermal resistance of approximately 20°C/W at the tab.
IC LNR REG CTRLR 1OUT SOT223 Product overview: LT1123CST#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LT1123CST#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 757-LT1123CST#PBF |
| Product Name | Power Management IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 5 volts |
| IOUT | 4 amps |