The ADP3310 is a precision voltage regulator controller designed to work with an external PMOS device to form a low-dropout linear regulator. It operates from an input voltage range of 2.5 V to 15 V and is available in a small SO-8 package. The ADP3310AR-3.3 variant provides a fixed 3.3 V output voltage with ±1.5% accuracy over line, load, and temperature. It has a typical quiescent current of 800 µA and shutdown current of 1 µA. The device supports up to 10 A output current depending on the external MOSFET and includes foldback current limiting, gate-to-source overvoltage protection, and thermal limiting. It operates over an ambient temperature range of -40°C to +85°C.
IC REG LINEAR PRECISION VOLTAGE Product overview: ADP3310AR-3.3 from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-ADP3310AR-3.3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 757-ADP3310AR-3.3 |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |