The MAX1839EEP is a fully integrated CCFL backlight controller designed to drive cold-cathode fluorescent lamps using a Royer oscillator architecture. It operates over a wide input voltage range of 4.6V to 28V and provides a 50:1 dimming range through digitally adjusted pulse-width modulation. The device includes lamp-out protection with a 2-second timeout, buck switch short fault detection, and synchronized buck operation. It drives external high-side and low-side N-channel MOSFETs and features an integrated 5.3V linear regulator. The MAX1839EEP is packaged in a 20-pin QSOP and operates over the -40°C to +85°C temperature range.
IC CCFL CNTRL 200KHZ 20QSOP Product overview: MAX1839EEP from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 200KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-MAX1839EEP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-MAX1839EEP |
| Product Name | 200KHZ Power Management IC |
| Package Type | Other; 20-SSOP (0.154", 3.90mm Width) |