The MAX1610CSE is a digitally controlled cold-cathode fluorescent lamp (CCFL) backlight driver in a 16-pin narrow SO package, operating from a 4.5V to 26V supply. It integrates a 26V, 0.7W power MOSFET switch and supports direct digital control of brightness through up/down digital inputs, with internal 280Hz current chopping to eliminate flicker. The device includes micropower shutdown (20μA max), an on-chip 4.5V logic regulator, and protection against open or shorted lamps. Operating temperature range is 0°C to +70°C.
IC SMD SO16 BACKLGT Product overview: MAX1610CSE from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SMD, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-MAX1610CSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-MAX1610CSE |
| Product Name | SMD Power Management IC |
| Package Type | Other; Bulk |