The LT1186F is a fixed-frequency, current-mode switching regulator designed for Cold Cathode Fluorescent Lamp (CCFL) control, featuring an integrated 8-bit 50µA full-scale DAC for precise lamp current programming. It operates from a 4.5V to 30V battery supply and supports both grounded and floating lamp configurations. The device is available in a 16-pin narrow SO package with dimensions of 0.150 inch (3.81mm) width and 0.228 to 0.244 inch (5.79 to 6.20mm) length. It includes open lamp protection, shutdown mode with 35µA quiescent current, and operates at a 200kHz switching frequency. The LT1186F supports SPI or pulse mode DAC programming, retains DAC settings during shutdown, and operates within an ambient temperature range of 0°C to 100°C for the commercial grade variant. Junction temperature is limited to 100°C.
IC CCFL CNTRL 225KHZ 16SOIC Product overview: LT1186FCS#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 225KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-LT1186FCS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 751-LT1186FCS#PBF |
| Product Name | 225KHZ Power Management IC |
| Package Type | Other; Tube |
| Output Voltage | 8 to 28 volts |
| IOUT | 0.0500 amps |