The DS3984T+ is a 4-channel cold-cathode fluorescent lamp controller for LCD TV and PC monitor backlights, housed in a 32-pin TQFP package measuring 7mm × 7mm. It supports 1 to 4 lamps with per-channel brightness control, lamp fault monitoring, and programmable soft-start to minimize audible noise. Operating from a 4.5V to 5.5V supply, it integrates independent on-board oscillators for lamp frequencies of 40kHz to 80kHz and DPWM frequencies of 22.5Hz to 440Hz, with ±2% tolerance over temperature. The device includes an I²C-compatible serial port and 8-byte nonvolatile memory for customization. It operates from -40°C to +85°C and provides analog brightness control with a dimming range of 10% to 100%.
IC CCFL CNTRL 80KHZ 32TQFP Product overview: DS3984T+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-DS3984T+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-DS3984T+ |
| Product Name | 80KHZ Power Management IC |
| Package Type | Other; Tray |