The MAX8744AETJ+ is a dual step-down switch-mode power supply controller designed for main 5V/3.3V power generation in battery-powered notebook computers. It is housed in a 32-pin, 5mm x 5mm thin QFN package with an exposed backside pad for improved thermal performance. The device operates from a 6V to 26V input range and features fixed-frequency, current-mode control with 40/60 optimal interleaving. It includes internal BST switches, a 5V, 100mA linear regulator, an adjustable auxiliary linear-regulator driver, and independent enable and power-good outputs. Switching frequencies are selectable at 200kHz, 300kHz, or 500kHz, and it supports both fixed and adjustable output voltages with a 2V ±0.75% reference. The part includes undervoltage and thermal-fault protection, as well as overvoltage-fault protection. It operates over a temperature range of -40°C to +85°C.
IC REG CTRLR NOTEBK 4OUT 32TQFN Product overview: MAX8744AETJ+T from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX8744AETJ+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX8744AETJ+T |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |