The MAX7221EWG is a serially interfaced, 8-digit LED display driver with SPI, QSPI, and MICROWIRE compatibility, designed to drive common-cathode 7-segment displays or 64 individual LEDs. It features a 10MHz serial interface, individual segment control, decode/no-decode digit selection, analog and digital brightness control, and slew-rate-limited segment drivers to reduce EMI. The device is packaged in a 24-pin wide SO package and operates over a temperature range of -40°C to +85°C. It requires a single external resistor to set segment current and includes a 150μA low-power shutdown mode with data retention. The operating supply voltage is 4.0V to 5.5V, and segment drive current is optimized for LED display applications.
LED Display Drivers Serially Interfaced, 8-Digit, LED Displa Product overview: MAX7221EWG+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX7221EWG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX7221EWG+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |