The MAX7221CWG+T is a serially interfaced 8-digit LED display driver designed to interface microprocessors with 7-segment numeric LED displays, bar-graph displays, or 64 individual LEDs. It comes in a 24-pin wide SO package and supports SPI, QSPI, and MICROWIRE serial interfaces with slew-rate-limited segment drivers to reduce EMI. The device operates from a 4.0V to 5.5V supply, includes digital and analog brightness control, a 150μA low-power shutdown mode, and can drive up to 8 digits with individual segment control. The operating temperature range is 0°C to +70°C.
LED Display Drivers Serially Interfaced, 8-Digit, LED Displa Product overview: MAX7221CWG+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX7221CWG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX7221CWG+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |