The MAX7219EWG is a serially interfaced, 8-digit LED display driver designed to interface microprocessors with common-cathode 7-segment displays, bar graphs, or 64 individual LEDs. It features a 10MHz 4-wire serial interface, digital and analog brightness control, and a 150µA low-power shutdown mode with data retention. The device includes an on-chip BCD decoder, multiplex scan circuitry, and 8x8 static RAM for digit storage, requiring only one external resistor to set segment current. It is available in a 24-pin wide SO package and operates over a temperature range of -40°C to +85°C. The MAX7219 does not include slew-rate-limited segment drivers or SPI/QSPI/MICROWIRE compatibility, distinguishing it from the MAX7221 variant.
LED Display Drivers Serially Interfaced, 8-Digit, LED Displa Product overview: MAX7219EWG+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX7219EWG+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX7219EWG+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |