The MAX7219ENG is an 8-digit common-cathode LED display driver with a serial interface for connecting microprocessors to 7-segment displays or LED matrices. It operates over a temperature range of -40°C to +85°C and is packaged in a 24-pin narrow plastic DIP. The device includes a BCD code-B decoder, 8x8 static RAM, digital and analog brightness control, and a low-power shutdown mode consuming 150μA. A single external resistor sets the segment current, and the 10MHz serial interface supports individual digit addressing. The MAX7219ENG does not include slew-rate limited drivers or SPI/QSPI/MICROWIRE compatibility, distinguishing it from the MAX7221 variant.
LED Display Drivers Serially Interfaced, 8-Digit, LED Displa Product overview: MAX7219ENG+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX7219ENG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX7219ENG+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |