The MAX6957AAI is a 20-port, 4-wire interfaced LED display driver and I/O expander with 2.5V to 5.5V operation, capable of configuring each port as a constant-current LED sink (1.5mA to 24mA in 16 steps), a push-pull logic output, or a Schmitt-trigger logic input with optional pullup. It features transition detection on seven ports and a 26MHz SPI-compatible serial interface. The device is packaged in a 28-pin SSOP and operates over the -40°C to +125°C temperature range.
LED Display Drivers 4-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX6957AAI+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX6957AAI+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX6957AAI+T |
| Product Name | 2.5V 5.5V Power Management IC |
| Package Type | Other; Reel |