The MAX6956ATL+ is a 28-port LED display driver and I/O expander with a 40-pin thin QFN-EP package, designed for microprocessor interfacing via a 2-wire I2C-compatible serial interface. Each port can be individually configured as a constant-current LED driver with 16 programmable current steps from 1.5mA to 24mA, a push-pull logic output, or a Schmitt-trigger logic input with optional internal pullup. Seven ports support configurable transition detection for interrupt generation. It operates from 2.5V to 5.5V, supports a temperature range of -40°C to +125°C, and draws a maximum shutdown current of 11μA. The device includes an exposed thermal pad for improved heat dissipation.
LED Display Drivers 2-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX6956ATL+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX6956ATL+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX6956ATL+ |
| Product Name | 2.5V 5.5V Power Management IC |
| Package Type | Other; Tube |