The MAX6956AAI+ is a 20-port, 2-wire-interfaced LED display driver and I/O expander with configurable ports for constant-current LED drive, push-pull logic output, or Schmitt-trigger logic input with optional pullup. It operates from 2.5V to 5.5V, supports up to 400kbps I2C communication, and operates over the -40°C to +125°C temperature range. The device is packaged in a 28-pin SSOP and provides 16-step programmable LED current control from 1.5mA to 24mA. Seven ports feature configurable transition detection for interrupt generation. It is RoHS-compliant and designed for applications such as panel meters, industrial controllers, and automotive systems.
LED Display Drivers 2-Wire-Interfaced, 2.5V to 5.5V, 20-Port Product overview: MAX6956AAI+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5V, 5.5V, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX6956AAI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX6956AAI+ |
| Product Name | 2.5V 5.5V Power Management IC |
| Package Type | Other; Tube |