The MAX607ESA is a step-up DC-DC converter designed for flash memory and PCMCIA cards, operating from a 3V to 5.5V input to deliver a regulated 12V output at up to 90mA. It switches at up to 500kHz and fits in 0.16in² with a height requirement of 2.5mm, suitable for Type 2 and 3 cards. The device is housed in an 8-pin SO package and operates over a temperature range of -40°C to +85°C. It includes 1µA logic-controlled shutdown and a unique control scheme to optimize efficiency.
IC REG FLASH MEM 1OUT 8SOIC Product overview: MAX607ESA from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX607ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-MAX607ESA |
| Product Name | Power Management IC |
| Package Type | Other; Tube |