The MAX1904 is a buck-topology, multi-output power-supply controller designed for notebook computers and portable systems, providing dual adjustable or fixed 3.3V and 5V outputs, a 12V linear regulator, and precise power sequencing. It operates from a 4.2V to 30V input range and achieves up to 97% efficiency through synchronous rectification and Idle Mode control. The device features a 333kHz or 500kHz fixed-frequency PWM mode, programmable power-up sequencing, power-good signaling, and overvoltage/undervol
IC REG LINEAR PWR SUPPLY CNTRLR Product overview: MAX1904EAI-TG074 from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MAX1904EAI-TG074
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 750-MAX1904EAI-TG074 |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |