The LTC3776 is a dual 2-phase synchronous step-down controller designed for DDR/QDR memory termination, regulating one output to track 1/2 V_REF and providing symmetrical source and sink current. It operates from a 2.75V to 9.8V input supply, features constant frequency current-mode operation without sense resistors, and supports switching frequencies up to 750kHz with external synchronization or spread spectrum modulation. The device is available in a 4mm × 4mm QFN package (LTC3776EGN) with a 24-lead SSOP option, offers internal soft-start, power good monitoring, and shutdown quiescent current of 9μA. Junction temperature is rated to 125°C, and the operating temperature range is -40°C to 85°C.
IC REG CTRLR DDR 2OUT 24SSOP Product overview: LTC3776EGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LTC3776EGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 750-LTC3776EGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.3000 to 9.8 volts |
| IOUT | 5 amps |