The LTC3676EUJ#WTRPBF is an AEC-Q100 qualified power management integrated circuit designed for application processors, featuring four synchronous step-down DC/DC converters (2.5A, 2.5A, 1.5A, 1.5A), three 300mA LDO regulators, a DDR termination rail with VTTR reference, and a 25mA always-alive LDO. It supports I2C control for voltage scaling, sequencing, and status reporting, with selectable switching frequencies of 2.25MHz or 1.125MHz. The device is housed in a 40-lead 6mm × 6mm plastic QFN package with an exposed GND pad, operates over a temperature range of -40°C to 125°C, and includes pushbutton ON/OFF control, power good and reset functions, and 12µA standby current.
PWR M SOLUTION APPS PROCESSOR Product overview: LTC3676EUJ#WTRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LTC3676EUJ#WTRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 750-LTC3676EUJ#WTRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |