The LTC3444 is a micropower synchronous buck-boost DC/DC converter optimized for WCDMA handsets, providing regulated output from input voltages above, below, or equal to the output. It operates from a 2.75V to 5.5V input, delivers up to 400mA continuous output current, and supports an output voltage range of 0.5V to 5V. The device features a fixed 1.5MHz switching frequency, internal loop compensation, and output overvoltage protection. It includes an output disconnect during shutdown and consumes less than 1μA in shutdown mode. The IC is housed in an 8-lead (3mm × 3mm) thermally enhanced DFN package with an exposed ground pad. It meets performance specifications over the -40°C to 85°C operating temperature range.
IC REG CONV WCDMA 1OUT 8DFN Product overview: LTC3444EDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LTC3444EDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 750-LTC3444EDD#TRPBF |
| Product Name | Power Management IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.5000 to 5 volts |
| IOUT | 0.4000 amps |